Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4025E-4PG299I XC4025E-4PG299I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903598-XC4025E-4PG29 9I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256 32768 2432 299-BCPGA Package: Tray Package: 299-BCPGA Mounting: Through Hole Number of I/O: 256 Part Status: Obsolete Family Name: XC4025E Categories: Integrated Circuits (ICs) Case / Package: 299-CPGA (52.32x52.32) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903598-XC4025E-4PG29 9I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256 32768 2432 299-BCPGA Package: Tray Package: 299-BCPGA Mounting: Through Hole Number of I/O: 256 Part Status: Obsolete Family Name: XC4025E Categories: Integrated Circuits (ICs) Case / Package: 299-CPGA (52.32x52.32) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4025E-4PG299I - 903598-XC4025E-4PG299I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4025E-4PG299I
903598-XC4025E-4PG299I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4025E-4PG299I 903598-XC4025E-4PG299I
Manufacturer: Xilinx Inc. Win Source Part Number: 903598-XC4025E-4PG29 9I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256 32768 2432 299-BCPGA Package: Tray Package: 299-BCPGA Mounting: Through Hole Number of I/O: 256 Part Status: Obsolete Family Name: XC4025E Categories: Integrated Circuits (ICs) Case / Package: 299-CPGA (52.32x52.32) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903598-XC4025E-4PG299I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256 32768 2432 299-BCPGA
Package: Tray
Package: 299-BCPGA
Mounting: Through Hole
Number of I/O: 256
Part Status: Obsolete
Family Name: XC4025E
Categories: Integrated Circuits (ICs)
Case / Package: 299-CPGA (52.32x52.32)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4025E-4PG299I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4025E-4PG299I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4025E-4PG299I
IC FPGA 256 I/O 299CPGA

IC FPGA 256 I/O 299CPGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903598-XC4025E-4PG299I XC4025E-4PG299I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4025E-4PG299I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 299-CPGA (52.32x52.32)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details