Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-3HT144I XC4020XL-3HT144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057658-XC4020XL-3HT1 44I Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057658-XC4020XL-3HT1 44I Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-3HT144I - 057658-XC4020XL-3HT144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-3HT144I
057658-XC4020XL-3HT144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-3HT144I 057658-XC4020XL-3HT144I
Manufacturer: Xilinx Inc. Win Source Part Number: 057658-XC4020XL-3HT1 44I Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057658-XC4020XL-3HT144I
Mounting: SMD (SMT)
Number of I/O: 113
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 20000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-3HT144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4020XL-3HT144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4020XL-3HT144I
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057658-XC4020XL-3HT144I XC4020XL-3HT144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-3HT144I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 20000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details