Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-09HT144C XC4020XL-09HT144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799764-XC4020XL-09HT 144C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 113 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Part Status: Obsolete(EOL) Family Name: XC4020XL Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA150-TQ144ES; APA150-TQ144I; APA150-TQ144; APA450-TQ144ES; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799764-XC4020XL-09HT 144C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 113 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Part Status: Obsolete(EOL) Family Name: XC4020XL Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA150-TQ144ES; APA150-TQ144I; APA150-TQ144; APA450-TQ144ES; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-09HT144C - 799764-XC4020XL-09HT144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-09HT144C
799764-XC4020XL-09HT144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-09HT144C 799764-XC4020XL-09HT144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799764-XC4020XL-09HT 144C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 113 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Part Status: Obsolete(EOL) Family Name: XC4020XL Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA150-TQ144ES; APA150-TQ144I; APA150-TQ144; APA450-TQ144ES; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799764-XC4020XL-09HT144C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 113
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 20000
Part Status: Obsolete(EOL)
Family Name: XC4020XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA150-TQ144ES; APA150-TQ144I; APA150-TQ144; APA450-TQ144ES;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-09HT144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4020XL-09HT144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4020XL-09HT144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799764-XC4020XL-09HT144C XC4020XL-09HT144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-09HT144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 20000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details