Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4PG223I XC4020E-4PG223I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903597-XC4020E-4PG22 3I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 192 25088 1862 223-BCPGA Package: Tray Package: 223-BCPGA Mounting: Through Hole Number of I/O: 192 Part Status: Obsolete Family Name: XC4020E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903597-XC4020E-4PG22 3I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 192 25088 1862 223-BCPGA Package: Tray Package: 223-BCPGA Mounting: Through Hole Number of I/O: 192 Part Status: Obsolete Family Name: XC4020E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4PG223I - 903597-XC4020E-4PG223I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4PG223I
903597-XC4020E-4PG223I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4PG223I 903597-XC4020E-4PG223I
Manufacturer: Xilinx Inc. Win Source Part Number: 903597-XC4020E-4PG22 3I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 192 25088 1862 223-BCPGA Package: Tray Package: 223-BCPGA Mounting: Through Hole Number of I/O: 192 Part Status: Obsolete Family Name: XC4020E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903597-XC4020E-4PG223I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 192 25088 1862 223-BCPGA
Package: Tray
Package: 223-BCPGA
Mounting: Through Hole
Number of I/O: 192
Part Status: Obsolete
Family Name: XC4020E
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4PG223I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4020E-4PG223I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4020E-4PG223I
IC FPGA 192 I/O 223CPGA

IC FPGA 192 I/O 223CPGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903597-XC4020E-4PG223I XC4020E-4PG223I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4PG223I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details