Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ240C XC4020E-4HQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903596-XC4020E-4HQ24 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 193 25088 1862 240-BFQFP Exposed Pad Package: Tray Package: 240-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 193 Part Status: Obsolete Family Name: XC4020E Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903596-XC4020E-4HQ24 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 193 25088 1862 240-BFQFP Exposed Pad Package: Tray Package: 240-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 193 Part Status: Obsolete Family Name: XC4020E Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ240C - 903596-XC4020E-4HQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ240C
903596-XC4020E-4HQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ240C 903596-XC4020E-4HQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 903596-XC4020E-4HQ24 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 193 25088 1862 240-BFQFP Exposed Pad Package: Tray Package: 240-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 193 Part Status: Obsolete Family Name: XC4020E Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903596-XC4020E-4HQ240C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 193 25088 1862 240-BFQFP Exposed Pad
Package: Tray
Package: 240-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 193
Part Status: Obsolete
Family Name: XC4020E
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4020E-4HQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4020E-4HQ240C
IC FPGA 193 I/O 240QFP

IC FPGA 193 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903596-XC4020E-4HQ240C XC4020E-4HQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 240-PQFP (32x32) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABI356-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details