Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ208C XC4020E-4HQ208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813931-XC4020E-4HQ20 8C Packaging: Tray Mounting Style: SMD Number of I/O: 160 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 208-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: XC4020E
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813931-XC4020E-4HQ20 8C Packaging: Tray Mounting Style: SMD Number of I/O: 160 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 208-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: XC4020E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ208C - 813931-XC4020E-4HQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ208C
813931-XC4020E-4HQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ208C 813931-XC4020E-4HQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 813931-XC4020E-4HQ20 8C Packaging: Tray Mounting Style: SMD Number of I/O: 160 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 208-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: XC4020E

Manufacturer: Xilinx Inc.
Win Source Part Number: 813931-XC4020E-4HQ208C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 160
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 20000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 208-BFQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: XC4020E

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4020E-4HQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4020E-4HQ208C
IC FPGA 160 I/O 208QFP

IC FPGA 160 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813931-XC4020E-4HQ208C XC4020E-4HQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-4HQ208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 20000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details