Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-2HQ240C XC4020E-2HQ240C

Description
Field Programmable Gate Array, 784 CLBs, 13000 Gates, 125MHz, 784-Cell, CMOS, PQFP240
Request a Quote Datasheet
Description
Field Programmable Gate Array, 784 CLBs, 13000 Gates, 125MHz, 784-Cell, CMOS, PQFP240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - XC4020E-2HQ240C - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 784 CLBs, 13000 Gates, 125MHz, 784-Cell, CMOS, PQFP240

Field Programmable Gate Array, 784 CLBs, 13000 Gates, 125MHz, 784-Cell, CMOS, PQFP240

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-2HQ240C - 799762-XC4020E-2HQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-2HQ240C
799762-XC4020E-2HQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-2HQ240C 799762-XC4020E-2HQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 799762-XC4020E-2HQ24 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 193 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 20000 Part Status: Obsolete(EOL) Family Name: XC4020E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): M32200-PQ240C; M32200-PQ240I; M32400-PQ240C; M32300-PQ240C; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799762-XC4020E-2HQ240C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 193
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 20000
Part Status: Obsolete(EOL)
Family Name: XC4020E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): M32200-PQ240C; M32200-PQ240I; M32400-PQ240C; M32300-PQ240C;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-2HQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4020E-2HQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4020E-2HQ240C
IC FPGA 193 I/O 240QFP

IC FPGA 193 I/O 240QFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4020E-2HQ240C 799762-XC4020E-2HQ240C XC4020E-2HQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-2HQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; HQFP240 QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details