Manufacturer: Xilinx Inc.
Win Source Part Number: 057656-XC4020E-2HQ20
Mounting: SMD (SMT)
Number of I/O: 160
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 20000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC FPGA 160 I/O 208QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057656-XC4020E-2HQ208C | XC4020E-2HQ208C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4020E-2HQ208C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 20000 |