Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012669-XC4013XLA09P
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
RAM Size: 2.3 kB
Number of Pins: 160
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC4013XLA09PQ160CXC 4013XLA09PQ160C; XC4013XLA-09PQ160C;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 9
Number of Registers: 1536
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012669-XC4013XLA09PQ160C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC4013XLA09PQ160C |