Xilinx, Inc. 227MHz 3.3V FPGA Programmable Logic Device XC4013XLA-09PQ208C

Description
FPGA XC4000XLA Family 13K Gates 1368 Cells 227MHz 0.35um (CMOS) Technology 3.3V 208-Pin PQFP Product overview: XC4013XLA-09PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013XLA-09PQ20 8C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA XC4000XLA Family 13K Gates 1368 Cells 227MHz 0.35um (CMOS) Technology 3.3V 208-Pin PQFP Product overview: XC4013XLA-09PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013XLA-09PQ20 8C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
227MHz 3.3V FPGA Programmable Logic Device - 696-XC4013XLA-09PQ208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
227MHz 3.3V FPGA Programmable Logic Device
696-XC4013XLA-09PQ208C
227MHz 3.3V FPGA Programmable Logic Device 696-XC4013XLA-09PQ208C
FPGA XC4000XLA Family 13K Gates 1368 Cells 227MHz 0.35um (CMOS) Technology 3.3V 208-Pin PQFP Product overview: XC4013XLA-09PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013XLA-09PQ20 8C can be used for catalog matching and distributor lookup.

FPGA XC4000XLA Family 13K Gates 1368 Cells 227MHz 0.35um (CMOS) Technology 3.3V 208-Pin PQFP Product overview: XC4013XLA-09PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013XLA-09PQ208C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XLA-09PQ208C - 990467-XC4013XLA-09PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XLA-09PQ208C
990467-XC4013XLA-09PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XLA-09PQ208C 990467-XC4013XLA-09PQ208C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990467-XC4013XLA-09P Q208C Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V RAM Size: 2.3 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC4013XLA-09PQ208CXC 4013XLA 09PQ208C; XC4013XLA-09-PQ208C; XC4013XLA09PQ208C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Speed Grade: 9 Number of Registers: 1536

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990467-XC4013XLA-09PQ208C
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
RAM Size: 2.3 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC4013XLA-09PQ208CXC4013XLA 09PQ208C; XC4013XLA-09-PQ208C; XC4013XLA09PQ208C;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Speed Grade: 9
Number of Registers: 1536

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4013XLA-09PQ208C 990467-XC4013XLA-09PQ208C
Product Name 227MHz 3.3V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XLA-09PQ208C
Registers 1536 1536
Unlock Full Specs
to access all available technical data