Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3HT144C XC4013XL-3HT144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939334-XC4013XL-3HT1 44C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 113 18432 1368 144-LQFP Exposed Pad Package: Tray Package: 144-LQFP Exposed Pad Mounting: Surface Mount Number of I/O: 113 Part Status: Obsolete Family Name: XC4013XL Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939334-XC4013XL-3HT1 44C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 113 18432 1368 144-LQFP Exposed Pad Package: Tray Package: 144-LQFP Exposed Pad Mounting: Surface Mount Number of I/O: 113 Part Status: Obsolete Family Name: XC4013XL Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3HT144C - 939334-XC4013XL-3HT144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3HT144C
939334-XC4013XL-3HT144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3HT144C 939334-XC4013XL-3HT144C
Manufacturer: Xilinx Inc. Win Source Part Number: 939334-XC4013XL-3HT1 44C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 113 18432 1368 144-LQFP Exposed Pad Package: Tray Package: 144-LQFP Exposed Pad Mounting: Surface Mount Number of I/O: 113 Part Status: Obsolete Family Name: XC4013XL Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939334-XC4013XL-3HT144C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 113 18432 1368 144-LQFP Exposed Pad
Package: Tray
Package: 144-LQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 113
Part Status: Obsolete
Family Name: XC4013XL
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3HT144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4013XL-3HT144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4013XL-3HT144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939334-XC4013XL-3HT144C XC4013XL-3HT144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3HT144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; TQFP; Other; 144-TQFP (20x20) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details