Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3BG256C XC4013XL-3BG256C

Description
Field Programmable Gate Array, 576 CLBs, 10000 Gates, 166MHz, 576-Cell, CMOS, PBGA256
Request a Quote Datasheet
Description
Field Programmable Gate Array, 576 CLBs, 10000 Gates, 166MHz, 576-Cell, CMOS, PBGA256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - XC4013XL-3BG256C - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 576 CLBs, 10000 Gates, 166MHz, 576-Cell, CMOS, PBGA256

Field Programmable Gate Array, 576 CLBs, 10000 Gates, 166MHz, 576-Cell, CMOS, PBGA256

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3BG256C - 057653-XC4013XL-3BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3BG256C
057653-XC4013XL-3BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3BG256C 057653-XC4013XL-3BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 057653-XC4013XL-3BG2 56C Mounting: SMD (SMT) Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-PBGA (27x27) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057653-XC4013XL-3BG256C
Mounting: SMD (SMT)
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-PBGA (27x27)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4013XL-3BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4013XL-3BG256C
IC FPGA 192 I/O 256BGA

IC FPGA 192 I/O 256BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4013XL-3BG256C 057653-XC4013XL-3BG256C XC4013XL-3BG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-3BG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; BGA256 Other; 256-PBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details