Manufacturer: Xilinx Inc.
Win Source Part Number: 057651-XC4013XL-1BG2
Mounting: SMD (SMT)
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-PBGA (27x27)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Field Programmable Gate Array, 576 CLBs, 10000 Gates, 200MHz, 576-Cell, CMOS, PBGA256
XC4000E/X Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA
IC FPGA 192 I/O 256BGA
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057651-XC4013XL-1BG256C | XC4013XL-1BG256C | XC4013XL-1BG256C-ND | XC4013XL-1BG256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-1BG256C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | |
| System Gates | 13000 | |||
| Logic Cells / Logic Blocks | 1368 | |||
| Package Type | Other; 256-PBGA (27x27) | Other; BGA256 | Other; 256-BBGA |