Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3PQ240I XC4013E-3PQ240I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799755-XC4013E-3PQ24 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Part Status: Obsolete(EOL) Family Name: XC4013E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): M32200-PQ240C; M32300-PQ240C; M32200-PQ240I; M32400-PQ240C; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799755-XC4013E-3PQ24 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Part Status: Obsolete(EOL) Family Name: XC4013E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): M32200-PQ240C; M32300-PQ240C; M32200-PQ240I; M32400-PQ240C; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3PQ240I - 799755-XC4013E-3PQ240I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3PQ240I
799755-XC4013E-3PQ240I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3PQ240I 799755-XC4013E-3PQ240I
Manufacturer: Xilinx Inc. Win Source Part Number: 799755-XC4013E-3PQ24 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Part Status: Obsolete(EOL) Family Name: XC4013E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): M32200-PQ240C; M32300-PQ240C; M32200-PQ240I; M32400-PQ240C; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799755-XC4013E-3PQ240I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Part Status: Obsolete(EOL)
Family Name: XC4013E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): M32200-PQ240C; M32300-PQ240C; M32200-PQ240I; M32400-PQ240C;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3PQ240I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4013E-3PQ240I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4013E-3PQ240I
IC FPGA 192 I/O 240QFP

IC FPGA 192 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799755-XC4013E-3PQ240I XC4013E-3PQ240I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3PQ240I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 13000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details