Manufacturer: Xilinx Inc.
Win Source Part Number: 057648-XC4013E-3BG22
Mounting: SMD (SMT)
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 225-PBGA (27x27)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FPGA 192 I/O 225BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057648-XC4013E-3BG225I | XC4013E-3BG225I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3BG225I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 13000 |