Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013-6PQ240C XC4013-6PQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799749-XC4013-6PQ240 C Series: XC4000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Part Status: Obsolete(EOL) Family Name: XC4013 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): AT40K10-2EQC; AT40K10-2EQI; OR2C06A-6SN240I; OR2C06A-6PSN240I; Introduction Date: November 04, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799749-XC4013-6PQ240 C Series: XC4000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Part Status: Obsolete(EOL) Family Name: XC4013 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): AT40K10-2EQC; AT40K10-2EQI; OR2C06A-6SN240I; OR2C06A-6PSN240I; Introduction Date: November 04, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013-6PQ240C - 799749-XC4013-6PQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013-6PQ240C
799749-XC4013-6PQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013-6PQ240C 799749-XC4013-6PQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 799749-XC4013-6PQ240 C Series: XC4000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Part Status: Obsolete(EOL) Family Name: XC4013 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): AT40K10-2EQC; AT40K10-2EQI; OR2C06A-6SN240I; OR2C06A-6PSN240I; Introduction Date: November 04, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799749-XC4013-6PQ240C
Series: XC4000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Part Status: Obsolete(EOL)
Family Name: XC4013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): AT40K10-2EQC; AT40K10-2EQI; OR2C06A-6SN240I; OR2C06A-6PSN240I;
Introduction Date: November 04, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4013-6PQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4013-6PQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4013-6PQ240C
IC FPGA 192 I/O 240QFP

IC FPGA 192 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799749-XC4013-6PQ240C XC4013-6PQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013-6PQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 13000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details