Manufacturer: Xilinx Inc.
Win Source Part Number: 799748-XC4013-5PQ208
Series: XC4000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 160
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Part Status: Obsolete(EOL)
Family Name: XC4013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): AT40K10-2DQC; EPF10K10QC208-4; EPF10K10QC208-3; OR2C06A3SN208I-DB;
Introduction Date: November 04, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
XC4000 Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP
IC FPGA 160 I/O 208QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799748-XC4013-5PQ208C | 122-1073-ND | XC4013-5PQ208C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013-5PQ208C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 13000 | ||
| Logic Cells / Logic Blocks | 1368 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |