Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199108-XC4013-5PG22
Operating Supply Voltage: 5 V
RAM Size: 2.3 kB
Number of Pins: 223
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC40135PG223I;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 5
Number of Registers: 1536
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199108-XC4013-5PG223I |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC4013-5PG223I |