Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-3PQ208C XC4010XL-3PQ208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057646-XC4010XL-3PQ2 08C Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 10000 Family Name: XC4010XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA1000-CQ352B; APA300-CQ352M; APA1000-PQ208A; APA300-CQG208B; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057646-XC4010XL-3PQ2 08C Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 10000 Family Name: XC4010XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA1000-CQ352B; APA300-CQ352M; APA1000-PQ208A; APA300-CQG208B; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-3PQ208C - 057646-XC4010XL-3PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-3PQ208C
057646-XC4010XL-3PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-3PQ208C 057646-XC4010XL-3PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 057646-XC4010XL-3PQ2 08C Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 10000 Family Name: XC4010XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA1000-CQ352B; APA300-CQ352M; APA1000-PQ208A; APA300-CQG208B; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057646-XC4010XL-3PQ208C
Mounting: SMD (SMT)
Number of I/O: 160
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 10000
Family Name: XC4010XL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): APA1000-CQ352B; APA300-CQ352M; APA1000-PQ208A; APA300-CQG208B;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-3PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4010XL-3PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4010XL-3PQ208C
IC FPGA 160 I/O 208QFP

IC FPGA 160 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057646-XC4010XL-3PQ208C XC4010XL-3PQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-3PQ208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 10000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details