Manufacturer: Xilinx Inc.
Win Source Part Number: 939325-XC4010XL-3PQ1
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 77 12800 950 100-BQFP
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Number of I/O: 77
Part Status: Obsolete
Family Name: XC4010XL
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (20x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 77 I/O 100QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939325-XC4010XL-3PQ100C | XC4010XL-3PQ100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-3PQ100C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 100-PQFP (20x14) | QFP |