Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-1TQ176I XC4010XL-1TQ176I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903591-XC4010XL-1TQ1 76I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 145 12800 950 176-LQFP Package: Tray Package: 176-LQFP Mounting: Surface Mount Number of I/O: 145 Part Status: Obsolete Family Name: XC4010XL Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903591-XC4010XL-1TQ1 76I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 145 12800 950 176-LQFP Package: Tray Package: 176-LQFP Mounting: Surface Mount Number of I/O: 145 Part Status: Obsolete Family Name: XC4010XL Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-1TQ176I - 903591-XC4010XL-1TQ176I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-1TQ176I
903591-XC4010XL-1TQ176I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-1TQ176I 903591-XC4010XL-1TQ176I
Manufacturer: Xilinx Inc. Win Source Part Number: 903591-XC4010XL-1TQ1 76I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 145 12800 950 176-LQFP Package: Tray Package: 176-LQFP Mounting: Surface Mount Number of I/O: 145 Part Status: Obsolete Family Name: XC4010XL Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903591-XC4010XL-1TQ176I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 145 12800 950 176-LQFP
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Number of I/O: 145
Part Status: Obsolete
Family Name: XC4010XL
Categories: Integrated Circuits (ICs)
Case / Package: 176-TQFP (24x24)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-1TQ176I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4010XL-1TQ176I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4010XL-1TQ176I
IC FPGA 145 I/O 176TQFP

IC FPGA 145 I/O 176TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903591-XC4010XL-1TQ176I XC4010XL-1TQ176I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-1TQ176I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; TQFP; Other; 176-TQFP (24x24) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details