Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-4PG191C XC4010E-4PG191C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105337-XC4010E-4PG1 91C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.6 kB Number of Pins: 100 Number of Logic Elements/Cells: 950 Number of Gates: 10000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: QFP Alternative Parts (Cross-Reference): XC4010E-4PG191CXC401 0E4PG191C; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 77 Number of Logic Blocks (LABs): 400 Speed Grade: 4 Number of Registers: 1120
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105337-XC4010E-4PG1 91C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.6 kB Number of Pins: 100 Number of Logic Elements/Cells: 950 Number of Gates: 10000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: QFP Alternative Parts (Cross-Reference): XC4010E-4PG191CXC401 0E4PG191C; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 77 Number of Logic Blocks (LABs): 400 Speed Grade: 4 Number of Registers: 1120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-4PG191C - 1105337-XC4010E-4PG191C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-4PG191C
1105337-XC4010E-4PG191C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-4PG191C 1105337-XC4010E-4PG191C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105337-XC4010E-4PG1 91C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.6 kB Number of Pins: 100 Number of Logic Elements/Cells: 950 Number of Gates: 10000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: QFP Alternative Parts (Cross-Reference): XC4010E-4PG191CXC401 0E4PG191C; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 77 Number of Logic Blocks (LABs): 400 Speed Grade: 4 Number of Registers: 1120

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105337-XC4010E-4PG191C
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 1.6 kB
Number of Pins: 100
Number of Logic Elements/Cells: 950
Number of Gates: 10000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: QFP
Alternative Parts (Cross-Reference): XC4010E-4PG191CXC4010E4PG191C;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 77
Number of Logic Blocks (LABs): 400
Speed Grade: 4
Number of Registers: 1120

Buy Now
5V FPGA Programmable Logic Device - 696-XC4010E-4PG191C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V FPGA Programmable Logic Device
696-XC4010E-4PG191C
5V FPGA Programmable Logic Device 696-XC4010E-4PG191C
IC FPGA C-temp 5V 4SPD 191-CPGA Product overview: XC4010E-4PG191C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-4PG191C can be used for catalog matching and distributor lookup.

IC FPGA C-temp 5V 4SPD 191-CPGA Product overview: XC4010E-4PG191C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-4PG191C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1105337-XC4010E-4PG191C 696-XC4010E-4PG191C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-4PG191C 5V FPGA Programmable Logic Device
System Gates 10000 10000
Logic Cells / Logic Blocks 950 950
Registers 1120 1120
Package Type QFP; Other; QFP Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details