Xilinx, Inc. Hard To Find - XC4010E-3PQ160I XC4010E-3PQ160I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712901-XC4010E-3PQ16 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 129 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: XC4010E Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): M3265-PQ160I; M1460-PQ160I; M1280-PQ160I; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712901-XC4010E-3PQ16 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 129 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: XC4010E Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): M3265-PQ160I; M1460-PQ160I; M1280-PQ160I; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - XC4010E-3PQ160I - 712901-XC4010E-3PQ160I - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - XC4010E-3PQ160I
712901-XC4010E-3PQ160I
Hard To Find - XC4010E-3PQ160I 712901-XC4010E-3PQ160I
Manufacturer: Xilinx Inc. Win Source Part Number: 712901-XC4010E-3PQ16 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 129 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: XC4010E Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): M3265-PQ160I; M1460-PQ160I; M1280-PQ160I; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 712901-XC4010E-3PQ160I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 160-BQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 129
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 10000
Part Status: Obsolete(EOL)
Family Name: XC4010E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): M3265-PQ160I; M1460-PQ160I; M1280-PQ160I;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3PQ160I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4010E-3PQ160I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4010E-3PQ160I
IC FPGA 129 I/O 160QFP

IC FPGA 129 I/O 160QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 712901-XC4010E-3PQ160I XC4010E-3PQ160I
Product Name Hard To Find - XC4010E-3PQ160I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 4.5 V ~ 5.5 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details