Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3PG191C XC4010E-3PG191C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939323-XC4010E-3PG19 1C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 12800 950 191-BCPGA Package: Tray Package: 191-BCPGA Mounting: Through Hole Number of I/O: 160 Part Status: Obsolete Family Name: XC4010E Categories: Integrated Circuits (ICs) Case / Package: 191-CPGA (47.24x47.24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939323-XC4010E-3PG19 1C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 12800 950 191-BCPGA Package: Tray Package: 191-BCPGA Mounting: Through Hole Number of I/O: 160 Part Status: Obsolete Family Name: XC4010E Categories: Integrated Circuits (ICs) Case / Package: 191-CPGA (47.24x47.24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3PG191C - 939323-XC4010E-3PG191C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3PG191C
939323-XC4010E-3PG191C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3PG191C 939323-XC4010E-3PG191C
Manufacturer: Xilinx Inc. Win Source Part Number: 939323-XC4010E-3PG19 1C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 12800 950 191-BCPGA Package: Tray Package: 191-BCPGA Mounting: Through Hole Number of I/O: 160 Part Status: Obsolete Family Name: XC4010E Categories: Integrated Circuits (ICs) Case / Package: 191-CPGA (47.24x47.24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939323-XC4010E-3PG191C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 160 12800 950 191-BCPGA
Package: Tray
Package: 191-BCPGA
Mounting: Through Hole
Number of I/O: 160
Part Status: Obsolete
Family Name: XC4010E
Categories: Integrated Circuits (ICs)
Case / Package: 191-CPGA (47.24x47.24)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3PG191C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4010E-3PG191C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4010E-3PG191C
IC FPGA 160 I/O 191CPGA

IC FPGA 160 I/O 191CPGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939323-XC4010E-3PG191C XC4010E-3PG191C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3PG191C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 191-CPGA (47.24x47.24)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details