Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3BG225C XC4010E-3BG225C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939322-XC4010E-3BG22 5C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 12800 950 225-BBGA Package: Tray Package: 225-BBGA Mounting: Surface Mount Number of I/O: 160 Part Status: Obsolete Family Name: XC4010E Categories: Integrated Circuits (ICs) Case / Package: 225-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939322-XC4010E-3BG22 5C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 12800 950 225-BBGA Package: Tray Package: 225-BBGA Mounting: Surface Mount Number of I/O: 160 Part Status: Obsolete Family Name: XC4010E Categories: Integrated Circuits (ICs) Case / Package: 225-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3BG225C - 939322-XC4010E-3BG225C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3BG225C
939322-XC4010E-3BG225C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3BG225C 939322-XC4010E-3BG225C
Manufacturer: Xilinx Inc. Win Source Part Number: 939322-XC4010E-3BG22 5C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 12800 950 225-BBGA Package: Tray Package: 225-BBGA Mounting: Surface Mount Number of I/O: 160 Part Status: Obsolete Family Name: XC4010E Categories: Integrated Circuits (ICs) Case / Package: 225-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939322-XC4010E-3BG225C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 160 12800 950 225-BBGA
Package: Tray
Package: 225-BBGA
Mounting: Surface Mount
Number of I/O: 160
Part Status: Obsolete
Family Name: XC4010E
Categories: Integrated Circuits (ICs)
Case / Package: 225-PBGA (27x27)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC FPGA 160 I/O 225PBGA - XC4010E-3BG225C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FPGA 160 I/O 225PBGA
XC4010E-3BG225C
IC FPGA 160 I/O 225PBGA XC4010E-3BG225C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3BG225C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4010E-3BG225C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4010E-3BG225C
IC FPGA 160 I/O 225BGA

IC FPGA 160 I/O 225BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939322-XC4010E-3BG225C XC4010E-3BG225C XC4010E-3BG225C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-3BG225C IC FPGA 160 I/O 225PBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 225-PBGA (27x27) PBGA; Other; 225PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details