Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232666-XC4010-6PG19
Operating Supply Voltage: 5 V
RAM Size: 1.6 kB
Number of Pins: 191
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC4010-6 PG191C; XC4010-6-PG191C; XC40106PG191C;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 1120
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232666-XC4010-6PG191C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC4010-6PG191C |