Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC4010-5PG191C XC4010-5PG191C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999056-XC4010-5PG191 C Operating Supply Voltage: 5 V RAM Size: 1.6 kB Number of Pins: 191 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XC4010-5PG191CXC4010 -5 PG191C; XC4010-5-PG191C; XC40105PG191C; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 1120
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999056-XC4010-5PG191 C Operating Supply Voltage: 5 V RAM Size: 1.6 kB Number of Pins: 191 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XC4010-5PG191CXC4010 -5 PG191C; XC4010-5-PG191C; XC40105PG191C; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 1120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC4010-5PG191C - 999056-XC4010-5PG191C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC4010-5PG191C
999056-XC4010-5PG191C
OEM Parts - OEM Parts (T - Z) - XC4010-5PG191C 999056-XC4010-5PG191C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999056-XC4010-5PG191 C Operating Supply Voltage: 5 V RAM Size: 1.6 kB Number of Pins: 191 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XC4010-5PG191CXC4010 -5 PG191C; XC4010-5-PG191C; XC40105PG191C; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 1120

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999056-XC4010-5PG191C
Operating Supply Voltage: 5 V
RAM Size: 1.6 kB
Number of Pins: 191
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC4010-5PG191CXC4010-5 PG191C; XC4010-5-PG191C; XC40105PG191C;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 5
Number of Registers: 1120

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999056-XC4010-5PG191C
Product Name OEM Parts - OEM Parts (T - Z) - XC4010-5PG191C
Unlock Full Specs
to access all available technical data