Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-4PQ208I XC4008E-4PQ208I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799734-XC4008E-4PQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 144 Number of LABs/CLBs: 324 Number of Logic Elements/Cells: 770 Total RAM Bits: 10368 Number of Gates: 8000 Part Status: Obsolete(EOL) Family Name: XC4008E Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M14100-PQ208I; M1460-PQ208C; M1460-PQ208I; M14100-PQ208C; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799734-XC4008E-4PQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 144 Number of LABs/CLBs: 324 Number of Logic Elements/Cells: 770 Total RAM Bits: 10368 Number of Gates: 8000 Part Status: Obsolete(EOL) Family Name: XC4008E Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M14100-PQ208I; M1460-PQ208C; M1460-PQ208I; M14100-PQ208C; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-4PQ208I - 799734-XC4008E-4PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-4PQ208I
799734-XC4008E-4PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-4PQ208I 799734-XC4008E-4PQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 799734-XC4008E-4PQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 144 Number of LABs/CLBs: 324 Number of Logic Elements/Cells: 770 Total RAM Bits: 10368 Number of Gates: 8000 Part Status: Obsolete(EOL) Family Name: XC4008E Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M14100-PQ208I; M1460-PQ208C; M1460-PQ208I; M14100-PQ208C; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799734-XC4008E-4PQ208I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 144
Number of LABs/CLBs: 324
Number of Logic Elements/Cells: 770
Total RAM Bits: 10368
Number of Gates: 8000
Part Status: Obsolete(EOL)
Family Name: XC4008E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): M14100-PQ208I; M1460-PQ208C; M1460-PQ208I; M14100-PQ208C;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-4PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4008E-4PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4008E-4PQ208I
IC FPGA 144 I/O 208QFP

IC FPGA 144 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799734-XC4008E-4PQ208I XC4008E-4PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-4PQ208I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 8000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details