Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-3PQ208I XC4008E-3PQ208I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903588-XC4008E-3PQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 144 10368 770 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 144 Part Status: Obsolete Family Name: XC4008E Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903588-XC4008E-3PQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 144 10368 770 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 144 Part Status: Obsolete Family Name: XC4008E Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-3PQ208I - 903588-XC4008E-3PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-3PQ208I
903588-XC4008E-3PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-3PQ208I 903588-XC4008E-3PQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 903588-XC4008E-3PQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 144 10368 770 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 144 Part Status: Obsolete Family Name: XC4008E Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903588-XC4008E-3PQ208I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 144 10368 770 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 144
Part Status: Obsolete
Family Name: XC4008E
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-3PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4008E-3PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4008E-3PQ208I
IC FPGA 144 I/O 208QFP

IC FPGA 144 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903588-XC4008E-3PQ208I XC4008E-3PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4008E-3PQ208I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 208-PQFP (28x28) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details