Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105334-XC4008-6PQ20
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 1.3 kB
Number of Pins: 208
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC4008-6PQ208CXC4008
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 6
Number of Registers: 936
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105334-XC4008-6PQ208C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC4008-6PQ208C |