Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PQ208C XC4006E-4PQ208C

Description
Field Programmable Gate Array, 256 CLBs, 4000 Gates, 111MHz, 256-Cell, CMOS, PQFP208
Request a Quote Datasheet
Description
Field Programmable Gate Array, 256 CLBs, 4000 Gates, 111MHz, 256-Cell, CMOS, PQFP208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - XC4006E-4PQ208C - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 256 CLBs, 4000 Gates, 111MHz, 256-Cell, CMOS, PQFP208

Field Programmable Gate Array, 256 CLBs, 4000 Gates, 111MHz, 256-Cell, CMOS, PQFP208

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PQ208C - 057642-XC4006E-4PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PQ208C
057642-XC4006E-4PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PQ208C 057642-XC4006E-4PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 057642-XC4006E-4PQ20 8C Mounting: SMD (SMT) Number of I/O: 128 Number of LABs/CLBs: 256 Number of Logic Elements/Cells: 608 Total RAM Bits: 8192 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): A42MX16-PQ208I; XC4006E-5PQ208M; XC4006E-6PQ208I; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057642-XC4006E-4PQ208C
Mounting: SMD (SMT)
Number of I/O: 128
Number of LABs/CLBs: 256
Number of Logic Elements/Cells: 608
Total RAM Bits: 8192
Number of Gates: 6000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): A42MX16-PQ208I; XC4006E-5PQ208M; XC4006E-6PQ208I;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4006E-4PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4006E-4PQ208C
IC FPGA 128 I/O 208QFP

IC FPGA 128 I/O 208QFP

Supplier's Site
IC FPGA 128 I/O 208QFP - 903-XC4006E-4PQ208C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 128 I/O 208QFP
903-XC4006E-4PQ208C
IC FPGA 128 I/O 208QFP 903-XC4006E-4PQ208C
IC FPGA 128 I/O 208QFP

IC FPGA 128 I/O 208QFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4006E-4PQ208C 057642-XC4006E-4PQ208C XC4006E-4PQ208C 903-XC4006E-4PQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PQ208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 128 I/O 208QFP
Package Type QFP; Other; QFP208 QFP; Other; 208-PQFP (28x28) QFP QFP; Other; 208-BFQFP
System Gates 6000 6000
Logic Cells / Logic Blocks 608 608
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other 5V; Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details