Manufacturer: Xilinx Inc.
Win Source Part Number: 939319-XC4006E-4PG15
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 125 8192 608 156-BCPGA
Package: Tray
Package: 156-BCPGA
Mounting: Through Hole
Number of I/O: 125
Part Status: Obsolete
Family Name: XC4006E
Categories: Integrated Circuits (ICs)
Case / Package: 156-CPGA (42.16x42.16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 125 I/O 156CPGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939319-XC4006E-4PG156I | XC4006E-4PG156I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PG156I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 156-CPGA (42.16x42.16) |