Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PC84I XC4006E-4PC84I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799730-XC4006E-4PC84 I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 61 Number of LABs/CLBs: 256 Number of Logic Elements/Cells: 608 Total RAM Bits: 8192 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC4006E Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): A42MX16-2PLG84; M32100-PL84C; A42MX16-PL84; A42MX16-FPL84; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799730-XC4006E-4PC84 I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 61 Number of LABs/CLBs: 256 Number of Logic Elements/Cells: 608 Total RAM Bits: 8192 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC4006E Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): A42MX16-2PLG84; M32100-PL84C; A42MX16-PL84; A42MX16-FPL84; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PC84I - 799730-XC4006E-4PC84I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PC84I
799730-XC4006E-4PC84I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PC84I 799730-XC4006E-4PC84I
Manufacturer: Xilinx Inc. Win Source Part Number: 799730-XC4006E-4PC84 I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 61 Number of LABs/CLBs: 256 Number of Logic Elements/Cells: 608 Total RAM Bits: 8192 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC4006E Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): A42MX16-2PLG84; M32100-PL84C; A42MX16-PL84; A42MX16-FPL84; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 799730-XC4006E-4PC84I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 61
Number of LABs/CLBs: 256
Number of Logic Elements/Cells: 608
Total RAM Bits: 8192
Number of Gates: 6000
Part Status: Obsolete(EOL)
Family Name: XC4006E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): A42MX16-2PLG84; M32100-PL84C; A42MX16-PL84; A42MX16-FPL84;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PC84I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4006E-4PC84I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4006E-4PC84I
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799730-XC4006E-4PC84I XC4006E-4PC84I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-4PC84I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details