Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-1PQ160C XC4006E-1PQ160C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799728-XC4006E-1PQ16 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 128 Number of LABs/CLBs: 256 Number of Logic Elements/Cells: 608 Total RAM Bits: 8192 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC4006E Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): A42MX16-PQ160; M1460-PQ160C; A42MX16-1PQ160; A42MX16-PQ160A; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799728-XC4006E-1PQ16 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 128 Number of LABs/CLBs: 256 Number of Logic Elements/Cells: 608 Total RAM Bits: 8192 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC4006E Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): A42MX16-PQ160; M1460-PQ160C; A42MX16-1PQ160; A42MX16-PQ160A; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-1PQ160C - 799728-XC4006E-1PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-1PQ160C
799728-XC4006E-1PQ160C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-1PQ160C 799728-XC4006E-1PQ160C
Manufacturer: Xilinx Inc. Win Source Part Number: 799728-XC4006E-1PQ16 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 128 Number of LABs/CLBs: 256 Number of Logic Elements/Cells: 608 Total RAM Bits: 8192 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC4006E Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): A42MX16-PQ160; M1460-PQ160C; A42MX16-1PQ160; A42MX16-PQ160A; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799728-XC4006E-1PQ160C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 160-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 128
Number of LABs/CLBs: 256
Number of Logic Elements/Cells: 608
Total RAM Bits: 8192
Number of Gates: 6000
Part Status: Obsolete(EOL)
Family Name: XC4006E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): A42MX16-PQ160; M1460-PQ160C; A42MX16-1PQ160; A42MX16-PQ160A;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-1PQ160C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4006E-1PQ160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4006E-1PQ160C
IC FPGA 128 I/O 160QFP

IC FPGA 128 I/O 160QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799728-XC4006E-1PQ160C XC4006E-1PQ160C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-1PQ160C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000
Unlock Full Specs
to access all available technical data