Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005XL-3PQ100C XC4005XL-3PQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799726-XC4005XL-3PQ1 00C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): QL3004-4PF100I; QL3004-0PF100C; QL3004-3PF100C; QL3004-4PF100M; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799726-XC4005XL-3PQ1 00C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): QL3004-4PF100I; QL3004-0PF100C; QL3004-3PF100C; QL3004-4PF100M; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005XL-3PQ100C - 799726-XC4005XL-3PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005XL-3PQ100C
799726-XC4005XL-3PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005XL-3PQ100C 799726-XC4005XL-3PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 799726-XC4005XL-3PQ1 00C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): QL3004-4PF100I; QL3004-0PF100C; QL3004-3PF100C; QL3004-4PF100M; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799726-XC4005XL-3PQ100C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 77
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 5000
Part Status: Obsolete(EOL)
Family Name: XC4005XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): QL3004-4PF100I; QL3004-0PF100C; QL3004-3PF100C; QL3004-4PF100M;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005XL-3PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005XL-3PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005XL-3PQ100C
IC FPGA 77 I/O 100QFP

IC FPGA 77 I/O 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799726-XC4005XL-3PQ100C XC4005XL-3PQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005XL-3PQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details