Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005XL-2VQ100C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318234-XC4005XL-2VQ 100C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 100-TQFP ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4005XL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318234-XC4005XL-2VQ 100C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 100-TQFP ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4005XL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318234-XC4005XL-2VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318234-XC4005XL-2VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318234-XC4005XL-2VQ100C
Manufacturer: AMD Xilinx Win Source Part Number: 1318234-XC4005XL-2VQ 100C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 100-TQFP ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4005XL Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318234-XC4005XL-2VQ100C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 77
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 5000
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 100-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC4005XL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005XL-2VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005XL-2VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005XL-2VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318234-XC4005XL-2VQ100C XC4005XL-2VQ100C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details