Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PG156I XC4005E-4PG156I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281534-XC4005E-4PG1 56I Mounting Style: Through Hole Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Categories: Integrated Circuits Supplier Device Package: 156-CPGA (42.16x42.16) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 156-BCPGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: XC4005E Manufacturer Pack Quantity: 14 MSL Level: 3 (168 Hours) The number of I/O: 112 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281534-XC4005E-4PG1 56I Mounting Style: Through Hole Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Categories: Integrated Circuits Supplier Device Package: 156-CPGA (42.16x42.16) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 156-BCPGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: XC4005E Manufacturer Pack Quantity: 14 MSL Level: 3 (168 Hours) The number of I/O: 112 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PG156I - 1281534-XC4005E-4PG156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PG156I
1281534-XC4005E-4PG156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PG156I 1281534-XC4005E-4PG156I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281534-XC4005E-4PG1 56I Mounting Style: Through Hole Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Categories: Integrated Circuits Supplier Device Package: 156-CPGA (42.16x42.16) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 156-BCPGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: XC4005E Manufacturer Pack Quantity: 14 MSL Level: 3 (168 Hours) The number of I/O: 112 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281534-XC4005E-4PG156I
Mounting Style: Through Hole
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 5000
Categories: Integrated Circuits
Supplier Device Package: 156-CPGA (42.16x42.16)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 156-BCPGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: XC4005E
Manufacturer Pack Quantity: 14
MSL Level: 3 (168 Hours)
The number of I/O: 112
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PG156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005E-4PG156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005E-4PG156I
IC FPGA 112 I/O 156CPGA

IC FPGA 112 I/O 156CPGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281534-XC4005E-4PG156I XC4005E-4PG156I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PG156I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details