Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PQ100C XC4005E-3PQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939309-XC4005E-3PQ10 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 77 Part Status: Obsolete Family Name: XC4005E Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939309-XC4005E-3PQ10 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 77 Part Status: Obsolete Family Name: XC4005E Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PQ100C - 939309-XC4005E-3PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PQ100C
939309-XC4005E-3PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PQ100C 939309-XC4005E-3PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 939309-XC4005E-3PQ10 0C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 77 Part Status: Obsolete Family Name: XC4005E Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939309-XC4005E-3PQ100C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Number of I/O: 77
Part Status: Obsolete
Family Name: XC4005E
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (20x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005E-3PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005E-3PQ100C
IC FPGA 77 I/O 100QFP

IC FPGA 77 I/O 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939309-XC4005E-3PQ100C XC4005E-3PQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 100-PQFP (20x14) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details