Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84C XC4005E-3PC84C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903583-XC4005E-3PC84 C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead) Package: Tray Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 61 Part Status: Obsolete Family Name: XC4005E Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903583-XC4005E-3PC84 C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead) Package: Tray Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 61 Part Status: Obsolete Family Name: XC4005E Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84C - 903583-XC4005E-3PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84C
903583-XC4005E-3PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84C 903583-XC4005E-3PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 903583-XC4005E-3PC84 C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead) Package: Tray Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 61 Part Status: Obsolete Family Name: XC4005E Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903583-XC4005E-3PC84C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead)
Package: Tray
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 61
Part Status: Obsolete
Family Name: XC4005E
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005E-3PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005E-3PC84C
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903583-XC4005E-3PC84C XC4005E-3PC84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type PLCC; Other; 84-PLCC (29.31x29.31)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details