Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030173-XC4005-6PG15
Operating Supply Voltage: 5 V
RAM Size: 784 B
Number of Pins: 84
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC4005-6PG156CXC4005
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 616
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030173-XC4005-6PG156C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC4005-6PG156C |