Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-4PC84C XC4003E-4PC84C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 750716-XC4003E-4PC84 C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 61 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Part Status: Obsolete(EOL) Family Name: XC4003E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1020BFN-084C1; TPC1020AFN-084C1; TPC1020BFN-084I1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 750716-XC4003E-4PC84 C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 61 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Part Status: Obsolete(EOL) Family Name: XC4003E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1020BFN-084C1; TPC1020AFN-084C1; TPC1020BFN-084I1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-4PC84C - 750716-XC4003E-4PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-4PC84C
750716-XC4003E-4PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-4PC84C 750716-XC4003E-4PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 750716-XC4003E-4PC84 C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 61 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Part Status: Obsolete(EOL) Family Name: XC4003E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1020BFN-084C1; TPC1020AFN-084C1; TPC1020BFN-084I1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 750716-XC4003E-4PC84C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 61
Number of LABs/CLBs: 100
Number of Logic Elements/Cells: 238
Total RAM Bits: 3200
Number of Gates: 3000
Part Status: Obsolete(EOL)
Family Name: XC4003E
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): TPC1020BFN-084C1; TPC1020AFN-084C1; TPC1020BFN-084I1;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-4PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4003E-4PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4003E-4PC84C
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 750716-XC4003E-4PC84C XC4003E-4PC84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-4PC84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details