Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-3PQ100C XC4003E-3PQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 808367-XC4003E-3PQ10 0C Packaging: Tray Mounting Style: SMD Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: XC4003E
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 808367-XC4003E-3PQ10 0C Packaging: Tray Mounting Style: SMD Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: XC4003E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-3PQ100C - 808367-XC4003E-3PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-3PQ100C
808367-XC4003E-3PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-3PQ100C 808367-XC4003E-3PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 808367-XC4003E-3PQ10 0C Packaging: Tray Mounting Style: SMD Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: XC4003E

Manufacturer: Xilinx Inc.
Win Source Part Number: 808367-XC4003E-3PQ100C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 77
Number of LABs/CLBs: 100
Number of Logic Elements/Cells: 238
Total RAM Bits: 3200
Number of Gates: 3000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-PQFP (20x14)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: XC4003E

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-3PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4003E-3PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4003E-3PQ100C
IC FPGA 77 I/O 100QFP

IC FPGA 77 I/O 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 808367-XC4003E-3PQ100C XC4003E-3PQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-3PQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details