Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-1PC84C XC4003E-1PC84C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214217-XC4003E-1PC84 C Mounting: SMD (SMT) Number of I/O: 61 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214217-XC4003E-1PC84 C Mounting: SMD (SMT) Number of I/O: 61 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-1PC84C - 214217-XC4003E-1PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-1PC84C
214217-XC4003E-1PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-1PC84C 214217-XC4003E-1PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 214217-XC4003E-1PC84 C Mounting: SMD (SMT) Number of I/O: 61 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214217-XC4003E-1PC84C
Mounting: SMD (SMT)
Number of I/O: 61
Number of LABs/CLBs: 100
Number of Logic Elements/Cells: 238
Total RAM Bits: 3200
Number of Gates: 3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 61 I/O 84PLCC - 903-XC4003E-1PC84C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 61 I/O 84PLCC
903-XC4003E-1PC84C
IC FPGA 61 I/O 84PLCC 903-XC4003E-1PC84C
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-1PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4003E-1PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4003E-1PC84C
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214217-XC4003E-1PC84C 903-XC4003E-1PC84C XC4003E-1PC84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-1PC84C IC FPGA 61 I/O 84PLCC Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3000 3000
Logic Cells / Logic Blocks 238 238
Package Type PLCC; Other; 84-PLCC (29.31x29.31) Other; 84-LCC (J-Lead)
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 5V Other
Unlock Full Specs
to access all available technical data