Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210695-XC4003-5PG12
Operating Supply Voltage: 5 V
RAM Size: 400 B
Number of Pins: 120
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC4003-5PG-120C; XC40035PG120C;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 5
Number of Registers: 360
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1210695-XC4003-5PG120C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC4003-5PG120C |