Manufacturer: Xilinx Inc.
Win Source Part Number: 084763-XC3SD3400A-5F
Mounting: SMD (SMT)
Number of I/O: 469
Number of LABs/CLBs: 5968
Number of Logic Elements/Cells: 53712
Total RAM Bits: 2322432
Number of Gates: 3400000
Family Name: XC3SD3400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): AFS1500-FFGG676I; AFS1500-FFG676PP; AFS1500-1FG676I; AFS1500-1FG676PP;
Introduction Date: April 02, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA
FPGA - Field Programmable Gate Array XC3SD3400A-5FGG676C
IC FPGA 469 I/O 676FBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084763-XC3SD3400A-5FGG676C | XC3SD3400A-5FGG676C-ND | XC3SD3400A-5FGG676C | XC3SD3400A-5FGG676C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5FGG676C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3.40E6 | |||
| Logic Cells / Logic Blocks | 53712 | |||
| Package Type | Other; 676-FBGA (27x27) | Other; 676-BGA |