Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5FG676C XC3SD3400A-5FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939307-XC3SD3400A-5F G676C Series: Spartan®-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 469 Family Name: XC3SD3400 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939307-XC3SD3400A-5F G676C Series: Spartan®-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 469 Family Name: XC3SD3400 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5FG676C - 939307-XC3SD3400A-5FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5FG676C
939307-XC3SD3400A-5FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5FG676C 939307-XC3SD3400A-5FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 939307-XC3SD3400A-5F G676C Series: Spartan®-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 469 Family Name: XC3SD3400 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939307-XC3SD3400A-5FG676C
Series: Spartan®-3A DSP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA
Package: 676-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 469
Family Name: XC3SD3400
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD3400A-5FG676C
FPGA - Field Programmable Gate Array XC3SD3400A-5FG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939307-XC3SD3400A-5FG676C XC3SD3400A-5FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5FG676C FPGA - Field Programmable Gate Array
Package Type Other; 676-FBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details