Xilinx, Inc. -3A 770MHz 1.2V FPGA Programmable Logic Device XC3SD3400A-5CS484C

Description
IC FPGA 309 I/O 484CSBGA / FPGA Spartan®-3A DSP Family 3.4M Gates 53712 Cells 770MHz 90nm Technology 1.2V 484-Pin LCSBGA Product overview: XC3SD3400A-5CS484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3A, 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, -3A, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3SD3400A-5CS48 4C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 309 I/O 484CSBGA / FPGA Spartan®-3A DSP Family 3.4M Gates 53712 Cells 770MHz 90nm Technology 1.2V 484-Pin LCSBGA Product overview: XC3SD3400A-5CS484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3A, 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, -3A, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3SD3400A-5CS48 4C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-3A 770MHz 1.2V FPGA Programmable Logic Device - 696-XC3SD3400A-5CS484C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-3A 770MHz 1.2V FPGA Programmable Logic Device
696-XC3SD3400A-5CS484C
-3A 770MHz 1.2V FPGA Programmable Logic Device 696-XC3SD3400A-5CS484C
IC FPGA 309 I/O 484CSBGA / FPGA Spartan®-3A DSP Family 3.4M Gates 53712 Cells 770MHz 90nm Technology 1.2V 484-Pin LCSBGA Product overview: XC3SD3400A-5CS484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3A, 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, -3A, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3SD3400A-5CS48 4C can be used for catalog matching and distributor lookup.

IC FPGA 309 I/O 484CSBGA / FPGA Spartan®-3A DSP Family 3.4M Gates 53712 Cells 770MHz 90nm Technology 1.2V 484-Pin LCSBGA Product overview: XC3SD3400A-5CS484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3A, 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, -3A, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3SD3400A-5CS484C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CS484C - 799711-XC3SD3400A-5CS484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CS484C
799711-XC3SD3400A-5CS484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CS484C 799711-XC3SD3400A-5CS484C
Manufacturer: Xilinx Inc. Win Source Part Number: 799711-XC3SD3400A-5C S484C Series: Spartan-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-FBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 309 Number of LABs/CLBs: 5968 Number of Logic Elements/Cells: 53712 Total RAM Bits: 2322432 Number of Gates: 3400000 Family Name: XC3SD3400A Categories: Integrated Circuits (ICs) Manufacturer Package: 484-CSPBGA (19x19) Alternative Parts (Cross-Reference): AGLE3000-FFG484; AGLE3000-FFGG484I; AGLE3000-FG484I; AGLE3000V5-FFGG484; Introduction Date: March 30, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799711-XC3SD3400A-5CS484C
Series: Spartan-3A DSP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-FBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 309
Number of LABs/CLBs: 5968
Number of Logic Elements/Cells: 53712
Total RAM Bits: 2322432
Number of Gates: 3400000
Family Name: XC3SD3400A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-CSPBGA (19x19)
Alternative Parts (Cross-Reference): AGLE3000-FFG484; AGLE3000-FFGG484I; AGLE3000-FG484I; AGLE3000V5-FFGG484;
Introduction Date: March 30, 2007
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD3400A-5CS484C
FPGA - Field Programmable Gate Array XC3SD3400A-5CS484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3SD3400A-5CS484C 799711-XC3SD3400A-5CS484C XC3SD3400A-5CS484C
Product Name -3A 770MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CS484C FPGA - Field Programmable Gate Array
System Gates 3.40E6 3.40E6
Logic Cells / Logic Blocks 53712 53712
Package Type Other; 484-FBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details