Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3SD3400A-4FGG676C

Description
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA
Request a Quote Datasheet
Description
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1539-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1539-ND
FPGAs (Field Programmable Gate Array) 122-1539-ND
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA

Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4FGG676C - 057633-XC3SD3400A-4FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4FGG676C
057633-XC3SD3400A-4FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4FGG676C 057633-XC3SD3400A-4FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 057633-XC3SD3400A-4F GG676C Mounting: SMD (SMT) Number of I/O: 469 Number of LABs/CLBs: 5968 Number of Logic Elements/Cells: 53712 Total RAM Bits: 2322432 Number of Gates: 3400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057633-XC3SD3400A-4FGG676C
Mounting: SMD (SMT)
Number of I/O: 469
Number of LABs/CLBs: 5968
Number of Logic Elements/Cells: 53712
Total RAM Bits: 2322432
Number of Gates: 3400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD3400A-4FGG676C
FPGA - Field Programmable Gate Array XC3SD3400A-4FGG676C
FPGA - Field Programmable Gate Array XC3SD3400A-4FGG676C

FPGA - Field Programmable Gate Array XC3SD3400A-4FGG676C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3SD3400A-4FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3SD3400A-4FGG676C
IC FPGA 469 I/O 676FBGA

IC FPGA 469 I/O 676FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1539-ND 057633-XC3SD3400A-4FGG676C XC3SD3400A-4FGG676C XC3SD3400A-4FGG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4FGG676C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-FBGA (27x27)
Pins 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details