Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3SD3400A-4CSG484I

Description
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CSG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3SD3400A-4CSG484I-ND
FPGAs (Field Programmable Gate Array) XC3SD3400A-4CSG484I-ND
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA

Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CSG484I - 037448-XC3SD3400A-4CSG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CSG484I
037448-XC3SD3400A-4CSG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CSG484I 037448-XC3SD3400A-4CSG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 037448-XC3SD3400A-4C SG484I Mounting: SMD (SMT) Number of I/O: 309 Number of LABs/CLBs: 5968 Number of Logic Elements/Cells: 53712 Total RAM Bits: 2322432 Number of Gates: 3400000 Family Name: XC3SD3400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-CSPBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1AGL400V2-FG484ES; M1AGL400V5-FFGG484PP ; M1AGL400V2-FFG484I; Introduction Date: March 30, 2007 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037448-XC3SD3400A-4CSG484I
Mounting: SMD (SMT)
Number of I/O: 309
Number of LABs/CLBs: 5968
Number of Logic Elements/Cells: 53712
Total RAM Bits: 2322432
Number of Gates: 3400000
Family Name: XC3SD3400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-CSPBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M1AGL400V2-FG484ES; M1AGL400V5-FFGG484PP; M1AGL400V2-FFG484I;
Introduction Date: March 30, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CSG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3SD3400A-4CSG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3SD3400A-4CSG484I
IC FPGA 309 I/O 484CSBGA

IC FPGA 309 I/O 484CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD3400A-4CSG484I
FPGA - Field Programmable Gate Array XC3SD3400A-4CSG484I
FPGA - Field Programmable Gate Array XC3SD3400A-4CSG484I

FPGA - Field Programmable Gate Array XC3SD3400A-4CSG484I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3SD3400A-4CSG484I-ND 037448-XC3SD3400A-4CSG484I XC3SD3400A-4CSG484I XC3SD3400A-4CSG484I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CSG484I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA, CSPBGA Other; 484-CSPBGA (19x19) PBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2X - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 274 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details