Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3SD3400A-4CS484I

Description
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3SD3400A-4CS484I-ND
FPGAs (Field Programmable Gate Array) XC3SD3400A-4CS484I-ND
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA

Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484I - 811603-XC3SD3400A-4CS484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484I
811603-XC3SD3400A-4CS484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484I 811603-XC3SD3400A-4CS484I
Manufacturer: Xilinx Inc. Win Source Part Number: 811603-XC3SD3400A-4C S484I Packaging: Tray Mounting Style: SMD Number of I/O: 309 Number of LABs/CLBs: 5968 Number of Logic Elements/Cells: 53712 Total RAM Bits: 2322432 Number of Gates: 3400000 Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC3SD3400A

Manufacturer: Xilinx Inc.
Win Source Part Number: 811603-XC3SD3400A-4CS484I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 309
Number of LABs/CLBs: 5968
Number of Logic Elements/Cells: 53712
Total RAM Bits: 2322432
Number of Gates: 3400000
Supplier Device Package: 484-CSPBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-FBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: XC3SD3400A

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3SD3400A-4CS484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3SD3400A-4CS484I
IC FPGA 309 I/O 484CSBGA

IC FPGA 309 I/O 484CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD3400A-4CS484I
FPGA - Field Programmable Gate Array XC3SD3400A-4CS484I
FPGA - Field Programmable Gate Array XC3SD3400A-4CS484I

FPGA - Field Programmable Gate Array XC3SD3400A-4CS484I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3SD3400A-4CS484I-ND 811603-XC3SD3400A-4CS484I XC3SD3400A-4CS484I XC3SD3400A-4CS484I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA, CSPBGA PBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details